The CDC2510APWRG4 is a phase-lock loop (PLL) clock driver designed for synchronous DRAM applications, capable of distributing a single clock input to ten low-skew, low-jitter outputs. It operates at a maximum frequency of 100 MHz and requires a 3.3 V power supply. The device features integrated series-damping resistors, eliminating the need for external RC networks, which simplifies design and reduces component count. The outputs can be enabled or disabled via a single control input, allowing for flexible operation. The CDC2510APWRG4 is characterized for operation within a temperature range of 0°C to 70°C and is packaged in a 24-pin TSSOP format.
Manufacturer: Texas Instruments
Win Source Part Number: 202398-CDC2510APWRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC 3.3V PLL CLK-DRVR 24-TSSOP Product overview: CDC2510APWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2510APWRG4 can be used for catalog matching and distributor lookup.
PLL Clock Driver IC 100MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 3.3V PLL CLK-DRVR 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 202398-CDC2510APWRG4 | 728-CDC2510APWRG4 | CDC2510APWRG4 | CDC2510APWRG4 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2510APWRG4 | 3.3V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver | Clock Generator | |
| Bus Interface | Clock | Clock | ||
| Package Type | Surface Mount; 24-TSSOP | Tape and Reel | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |