Manufacturer: Texas Instruments
Win Source Part Number: 119432-CDC2509PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
3.3V PLL Clock Driver, 9-Out, 125MHz, LVTTL, TSSOP Product overview: CDC2509PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 125MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509PWR can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 2509 Series, 9 True Output(s), 0 Inverted Output(s), PDSO24
IC PLL CLOCK DRIVER 24TSSOP
PLL Clock Driver IC 125MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 3.3V PLL CLK-DRVR 24-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 119432-CDC2509PWR | 728-CDC2509PWR | CDC2509PWR | CDC2509PWR | CDC2509PWR | CDC2509PWR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWR | 3.3V 125MHz TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | PLL Clock Driver; Clock Generator | Clock Driver | Clock Generator | |
| Bus Interface | TTL; LVTTL | TTL; LVTTL | TTL; LVTTL | |||
| Package Type | Surface Mount; 24-TSSOP | Tape and Reel | SOP; SSOP | SSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |