"PLL Clock Driver IC 100MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
PLL Based Clock Driver, 2509 Series, 9 True Output(s), 0 Inverted Output(s), PDSO24
3.3V PLL Clock Driver, 9-Out, 100MHz, LVTTL, TSSOP Product overview: CDC2509APWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 100MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC2509APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 102642-CDC2509APWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
PLL Clock Driver IC 100MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC 3.3V PLL CLK-DRVR 24-TSSOP
IC PLL CLOCK DRIVER 24TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-6681-2-ND | CDC2509APWR | 728-CDC2509APWR | 102642-CDC2509APWR | CDC2509APWR | CDC2509APWR | CDC2509APWR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 3.3V 100MHz TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509APWR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | |
| Bus Interface | LVTTL | TTL; LVTTL | TTL; LVTTL | TTL; LVTTL | |||
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Tape and Reel | Surface Mount; 24-TSSOP | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |