Texas Instruments Standard Linear and Logic Dual 5V Logic IC CDC208NSRG4

Description
5V Dual 1-to-4 clock driver 20-SO -40 to 85 Product overview: CDC208NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Dual 1-to-4 clock driver 20-SO -40 to 85 Product overview: CDC208NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208NSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5V Logic IC - 764-CDC208NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Logic IC
764-CDC208NSRG4
Dual 5V Logic IC 764-CDC208NSRG4
5V Dual 1-to-4 clock driver 20-SO -40 to 85 Product overview: CDC208NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208NSRG4 can be used for catalog matching and distributor lookup.

5V Dual 1-to-4 clock driver 20-SO -40 to 85 Product overview: CDC208NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC208NSRG4
Product Name Dual 5V Logic IC
Gate Type Buffer/Driver
Supply Voltage 5.5V
Propagation Delay 14.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32W/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details