Texas Instruments Standard Linear and Logic Dual 5V Logic IC CDC208N

Description
5V Dual 1-to-4 clock driver 20-PDIP Product overview: CDC208N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Dual 1-to-4 clock driver 20-PDIP Product overview: CDC208N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V Logic IC
764-CDC208N
Dual 5V Logic IC 764-CDC208N
5V Dual 1-to-4 clock driver 20-PDIP Product overview: CDC208N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208N can be used for catalog matching and distributor lookup.

5V Dual 1-to-4 clock driver 20-PDIP Product overview: CDC208N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC208N
Product Name Dual 5V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 2222706P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details