Texas Instruments Standard Linear and Logic Dual 5V SSOP Logic IC CDC208DBLE

Description
5V Dual 1-to-4 clock driver 20-SSOP Product overview: CDC208DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DBLE can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V Dual 1-to-4 clock driver 20-SSOP Product overview: CDC208DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DBLE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SSOP Logic IC
764-CDC208DBLE
Dual 5V SSOP Logic IC 764-CDC208DBLE
5V Dual 1-to-4 clock driver 20-SSOP Product overview: CDC208DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DBLE can be used for catalog matching and distributor lookup.

5V Dual 1-to-4 clock driver 20-SSOP Product overview: CDC208DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC208DBLE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC208DBLE
Product Name Dual 5V SSOP Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H62J/B - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
3 suppliers
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 9210815P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details