Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC204DWRG4 CDC204DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028682-CDC204DWRG4 Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028682-CDC204DWRG4 Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC204DWRG4
1028682-CDC204DWRG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC204DWRG4 1028682-CDC204DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1028682-CDC204DWRG4 Packaging: Reel - TR Type: Buffer/Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028682-CDC204DWRG4
Packaging: Reel - TR
Type: Buffer/Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC204DWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC204DWRG4
Clock/Timing - Clock Buffers, Drivers CDC204DWRG4
IC CLK BUFFER 6:6 80MHZ 20SOIC

IC CLK BUFFER 6:6 80MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1028682-CDC204DWRG4 CDC204DWRG4
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC204DWRG4 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 20-SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100LVEL11MX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-019-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
3 suppliers