Texas Instruments Standard Linear and Logic 5V 80MHz SOIC Logic IC CDC204DW

Description
5V 6-Bit Inverter/Clock Driver, 80MHz, SOIC, Gold Plated Product overview: CDC204DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC204DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 6-Bit Inverter/Clock Driver, 80MHz, SOIC, Gold Plated Product overview: CDC204DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC204DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 80MHz SOIC Logic IC
764-CDC204DW
5V 80MHz SOIC Logic IC 764-CDC204DW
5V 6-Bit Inverter/Clock Driver, 80MHz, SOIC, Gold Plated Product overview: CDC204DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC204DW can be used for catalog matching and distributor lookup.

5V 6-Bit Inverter/Clock Driver, 80MHz, SOIC, Gold Plated Product overview: CDC204DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 80MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC204DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC204DW
Product Name 5V 80MHz SOIC Logic IC
Gate Type NOT; Buffer/Driver
Supply Voltage 5.25V
Propagation Delay 5.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5400/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers
2-input OR gate - 74AHC1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 1460935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details