Inverter IC 6 Channel 20-SOIC
IC 203 SERIES, HEX 1-INPUT INVERT GATE, PDSO20, PLASTIC, MS-013, SOIC-20, Gate Product overview: CDC203DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CDC203DWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 112185-CDC203DWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 6.1ns @ 3.3V, 30pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 1.1 V
Logic Level - High: 2.1 V to 2.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 70°C
Case / Package: 20-SOIC
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC INVERTER 6CH 1-INP 20SOIC
Inverter IC 6 Channel 20-SOIC
IC INVERTER 6CH 6-INP 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-6676-2-ND | 705-CDC203DWR | 112185-CDC203DWR | CDC203DWR | CDC203DWR | CDC203DWR |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic - Logic - Gates and Inverters - CDC203DWR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3V ~ 3.6V | 3.6V | 3 V ~ 3.6 V | 3.6V | 3.6V; 3V ~ 3.6V | 2.1V ~ 2.5V (Low), 0.9V ~ 1.1V (High) |
| Inputs | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 6.1 ns | 6.1 ns | 6.1 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |