Clock Fanout Buffer (Distribution) IC 1:9 500MHz 28-LCC (J-Lead)
Manufacturer: Texas Instruments
Win Source Part Number: 126261-CDC111FNR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Low Skew Clock Driver, 111 Series, 9 True Output(s), 0 Inverted Output(s), PQCC28
IC CLK BUFFER 1:9 500MHZ 28PLCC
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDC111FNR-ND | 126261-CDC111FNR | CDC111FNR | CDC111FNR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC111FNR | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | ||
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |