Texas Instruments Standard Linear and Logic 3.3V Logic IC CDC111FN

Description
3.3V LVPECL Differential Clock Driver 28-PLCC 0 to 70 Product overview: CDC111FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC111FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LVPECL Differential Clock Driver 28-PLCC 0 to 70 Product overview: CDC111FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC111FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Logic IC - 764-CDC111FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Logic IC
764-CDC111FN
3.3V Logic IC 764-CDC111FN
3.3V LVPECL Differential Clock Driver 28-PLCC 0 to 70 Product overview: CDC111FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC111FN can be used for catalog matching and distributor lookup.

3.3V LVPECL Differential Clock Driver 28-PLCC 0 to 70 Product overview: CDC111FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC111FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC111FN
Product Name 3.3V Logic IC
Gate Type Buffer/Driver
Supply Voltage 3.6V
Propagation Delay 0.9000 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5427/BDA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CFP
View Details
3 suppliers
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Inverters ICs - 9210300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details