Texas Instruments Standard Linear and Logic Flip-Flop, D-Type, Dual, 35Ns, Soic-14; Logic Family / Base Number Texas Instruments CD74HCT74M .

Description
FLIP-FLOP, D-TYPE, DUAL, 35NS, SOIC-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Description
FLIP-FLOP, D-TYPE, DUAL, 35NS, SOIC-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop, D-Type, Dual, 35Ns, Soic-14; Logic Family / Base Number Texas Instruments - 96K7939 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, Dual, 35Ns, Soic-14; Logic Family / Base Number Texas Instruments
96K7939
Flip-Flop, D-Type, Dual, 35Ns, Soic-14; Logic Family / Base Number Texas Instruments 96K7939
FLIP-FLOP, D-TYPE, DUAL, 35NS, SOIC-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, DUAL, 35NS, SOIC-14; Logic Family / Base Number:74HCT74; Flip-Flop Type:D; Propagation Delay:35ns; Frequency:50MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 96K7939
Product Name Flip-Flop, D-Type, Dual, 35Ns, Soic-14; Logic Family / Base Number Texas Instruments
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74ABT273CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Dual JK flip-flop with set and reset; positive-edge-trigger - 74HC109D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers