Texas Instruments Standard Linear and Logic Through-Hole 50MHz 5V Logic IC CD74HCT74E

Description
D-Type Flip-Flop, 2-Bit, 50MHz, 5V, PDIP, Through Hole Product overview: CD74HCT74E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT74E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Type Flip-Flop, 2-Bit, 50MHz, 5V, PDIP, Through Hole Product overview: CD74HCT74E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT74E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 50MHz 5V Logic IC
706-CD74HCT74E
Through-Hole 50MHz 5V Logic IC 706-CD74HCT74E
D-Type Flip-Flop, 2-Bit, 50MHz, 5V, PDIP, Through Hole Product overview: CD74HCT74E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT74E can be used for catalog matching and distributor lookup.

D-Type Flip-Flop, 2-Bit, 50MHz, 5V, PDIP, Through Hole Product overview: CD74HCT74E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 50MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT74E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HCT74E
Product Name Through-Hole 50MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5414/BDA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers