Bus Transceiver, HCT Series, 8-Func, 8-Bit, Inverted Output, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 771419-CD74HCT640M
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 6mA, 6mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HCT640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74HCT640D,652; 74HCT640D,653; 74HCT640D; HD74HCT640RP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
LOGIC, TRANSCVR TRI-ST OCTAL, 20SOIC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | CD74HCT640M | 771419-CD74HCT640M | CD74HCT640M | 815-CD74HCT640M |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT640M | Buffers, Drivers, Receivers, Transceivers | LOGIC, TRANSCVR TRI-ST OCTAL, 20SOIC | |
| Package Type | Surface Mount | Surface Mount; SMD | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; 20-SOIC (0.295, 7.50mm Width) |