LOGIC, TRANSCVR TRI-ST OCTAL, 20DIP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HCT640; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 36AJ8618 |
| Product Name | Logic, Transcvr Tri-St Octal, 20Dip; Logic Device Type Texas Instruments |