Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT541M96G4 CD74HCT541M96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160416-CD74HCT541M9 6G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160416-CD74HCT541M9 6G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT541M96G4 - 1160416-CD74HCT541M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT541M96G4
1160416-CD74HCT541M96G4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT541M96G4 1160416-CD74HCT541M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160416-CD74HCT541M9 6G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160416-CD74HCT541M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1160416-CD74HCT541M96G4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT541M96G4
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details