IC, 74HCT CMOS, 74HCT541, DIP20, 5V; Logic Family / Base Number:74HCT541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
Buffers & Line Drivers Hi Spd CMOS Oct Non Invr Bfr & Line Drvr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH2053 | CD74HCT541E |
| Product Name | Ic, 74Hct Cmos, 74Hct541, Dip20, 5V; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |