High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC 14STG BINARY COUNTER 16SOIC
IC BINARY COUNTER 14-BIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT4020MT | CD74HCT4020MT | 296-CD74HCT4020MTDKR-ND | CD74HCT4020MT | CD74HCT4020MT | CD74HCT4020MT |
| Product Name | CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HCT | CMOS | ||||
| Number of Stages (Bits) | 14 bits | |||||
| Operating Current | 0.0800 mA |