The CD74HCT4020M96G4 is a 14-stage binary counter in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, operating from 4.5 V to 5.5 V with direct LSTTL input compatibility, negative edge clocking, and a wide temperature range of -55℃ to 125℃. It features buffered inputs, a common reset, and is designed for low power consumption compared to LSTTL logic.
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HCT4020M96G4 |
| Product Name | CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |
| Number of Stages (Bits) | 14 bits |