Texas Instruments Standard Linear and Logic Through-Hole 32MHz 5V Logic IC CD74HCT40105E

Description
4-CH FIFO Register, 32MHz, 5V, CMOS, PDIP, Through Hole Product overview: CD74HCT40105E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 32MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CD74HCT40105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CH FIFO Register, 32MHz, 5V, CMOS, PDIP, Through Hole Product overview: CD74HCT40105E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 32MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CD74HCT40105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 32MHz 5V Logic IC
707-CD74HCT40105E
Through-Hole 32MHz 5V Logic IC 707-CD74HCT40105E
4-CH FIFO Register, 32MHz, 5V, CMOS, PDIP, Through Hole Product overview: CD74HCT40105E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 32MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CD74HCT40105E can be used for catalog matching and distributor lookup.

4-CH FIFO Register, 32MHz, 5V, CMOS, PDIP, Through Hole Product overview: CD74HCT40105E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 32MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 32MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-CD74HCT40105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-CD74HCT40105E
Product Name Through-Hole 32MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 712-54F164A/QCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details