High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
IC BINARY COUNTR DL 4BIT 14SOIC
IC DUAL 4-STG BIN COUNTER 14SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT393M | CD74HCT393M | 296-9271-5-ND | CD74HCT393M | CD74HCT393M | CD74HCT393M |
| Product Name | CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | CMOS | ||||
| Number of Stages (Bits) | 4 bits | |||||
| Operating Current | 0.0800 mA |