The CD74HCT393 is a dual 4-stage binary counter with buffered inputs, negative-edge clocking, and a common master reset, designed for high-speed CMOS logic applications. It operates from 4.5 V to 5.5 V and features direct LSTTL input compatibility with VIL max of 0.8 V and VIH min of 2 V. The device is available in a 14-pin PDIP package measuring 19.31 mm by 6.35 mm and supports a wide operating temperature range of -55°C to 125°C. All variants share identical electrical and thermal characteristics, including static operation, 15 LSTTL fanout for bus driver outputs, and balanced propagation delays.
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HCT393EE4 |
| Product Name | CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |
| Number of Stages (Bits) | 4 bits |