Texas Instruments Standard Linear and Logic 60MHz Logic IC CD74HCT374EE4

Description
Octal D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HCT374EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT374EE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HCT374EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT374EE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60MHz Logic IC - 706-CD74HCT374EE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHz Logic IC
706-CD74HCT374EE4
60MHz Logic IC 706-CD74HCT374EE4
Octal D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HCT374EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT374EE4 can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HCT374EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT374EE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HCT374EE4
Product Name 60MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3997-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ACTQ04J-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details