Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT367M96G4 CD74HCT367M96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 722929-CD74HCT367M96 G4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP3.9MM Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 722929-CD74HCT367M96 G4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP3.9MM Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT367M96G4 - 722929-CD74HCT367M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT367M96G4
722929-CD74HCT367M96G4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT367M96G4 722929-CD74HCT367M96G4
Manufacturer: Texas Instruments Win Source Part Number: 722929-CD74HCT367M96 G4 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP3.9MM Reference Date Code: 04+ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 722929-CD74HCT367M96G4
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP3.9MM
Reference Date Code: 04+
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 722929-CD74HCT367M96G4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT367M96G4
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details