Buffers & Line Drivers Tri-State Hex
LOGIC, BUFF/DVR TRI-ST HEX, 16DIP; Logic Family / Base Number:74HCT367; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HCT367E | 36AJ8607 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Hex, 16Dip; Logic Family / Base Number Texas Instruments |