LOGIC, BUFF/DVR TRI-ST HEX, 16SOIC; Logic Family / Base Number:74HCT365; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
Buffers & Line Drivers Hi-Spd CMOS Logic Hex Buffer/Line Drvr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 36AJ8606 | CD74HCT365M |
| Product Name | Logic, Buff/dvr Tri-St Hex, 16Soic; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |