Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS 16-Pin PDIP Tube - Bulk
Buffers & Line Drivers Tri-State Hex
LOGIC, BUFF/DVR TRI-ST HEX, 16DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HCT365; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; LogicRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | CD74HCT365E | CD74HCT365E | 51AK5849 |
| Product Name | Others | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Hex, 16Dip; Logic Device Type Texas Instruments |