OR Gate IC 4 Channel 14-SOIC
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT32MT-ND | CD74HCT32MT | CD74HCT32MT | CD74HCT32MT | CD74HCT32MT |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 24 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |