Quad 2-input multiplexer with three-state non-inverting outputs in a 16-pin SOIC package, operating from 4.5V to 5.5V, with a temperature range of -55°C to 125°C. The device features TTL input compatibility, a typical propagation delay of 12ns at 5V, and output drive capability of 15 LSTTL loads. The output enable input is active low, placing all outputs in high impedance when high.
High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HCT257M96G4 |
| Product Name | CD74HCT257 High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs |
| Output Characteristics | 3-State |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |