The CD74HCT253 is a dual 4-to-1 multiplexer with three-state outputs, designed for high-speed CMOS logic applications. It is available in a 16-pin PDIP package with an operating temperature range of -55°C to 125°C. The device operates with a supply voltage from 4.5V to 5.5V and features direct LSTTL input logic compatibility with VIL ≤ 0.8V and VIH ≥ 2V. Common select inputs S0 and S1 control both sections, while separate output enable pins (1OE and 2OE) provide independent three-state control. The IC supports a maximum output sink or source current of ±25mA per output and exhibits balanced propagation delay and low power consumption compared to LSTTL logic.
High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HCT253EE4 |
| Product Name | CD74HCT253 High Speed CMOS Logic Dual 4-Input Multiplexers |
| Output Characteristics | 3-State |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |