The CD74HCT251MG4 is an 8-channel digital multiplexer with three-state outputs, fabricated in high-speed CMOS technology for use in bus-oriented systems. It is housed in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm. The device operates with a supply voltage between 4.5 V and 5.5 V, offers direct LSTTL input compatibility, and has a typical propagation delay of 14 ns at 5 V and 15 pF load. It supports a wide operating temperature range of -55 °C to 125 °C, has a fanout of 15 LSTTL loads for bus driver outputs, and provides true and complement outputs. The pinout and electrical characteristics are consistent with the CD74HCT251M series variants.
High Speed CMOS Logic 8-Input Multiplexer, 3-State 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HCT251MG4 |
| Product Name | CD74HCT251 High Speed CMOS Logic 8-Input Multiplexer, 3-State |
| Output Characteristics | 3-State |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |