Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Configuration = Single 8:1
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Input Signal Type = Single Ended
Output Signal Type = Differential
Minimum Operating Temperature = -55 °C
Maximum Operating Temperature = +125 °C
Width = 6.35mm
Dimensions = 19.3 x 6.35 x 4.57mm
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Configuration = Single 8:1
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Input Signal Type = Single Ended
Output Signal Type = Differential
Minimum Operating Temperature = -55 °C
Maximum Operating Temperature = +125 °C
Width = 6.35mm
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Configuration = Single 8:1
Package Type = PDIP
Mounting Type = Through Hole
Pin Count = 16
Input Signal Type = Single Ended
Output Signal Type = Differential
Minimum Operating Temperature = -55 °C
Maximum Operating Temperature = +125 °C
Dimensions = 19.3 x 6.35 x 4.57mm
Height = 4.57mm
RS Components, Ltd. | |
---|---|
Product Category | IC Analog Multiplexers |
Product Number | 7093012 |
Configuration | 8x1 |