Buffers & Line Drivers Tri-St. Octal
74HCT CMOS, SMD, 74HCT244, SOIC20; Logic Family / Base Number:74HCT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HCT244M | 53AH6773 |
| Product Name | Buffers & Line Drivers | 74Hct Cmos, Smd, 74Hct244, Soic20; Logic Family / Base Number Texas Instruments |