LOGIC, BUS TRANSCVR TRI-ST QD, 14SOIC; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HCT243; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 36AJ8601 |
| Product Name | Logic, Bus Transcvr Tri-St Qd, 14Soic; Logic Device Type Texas Instruments |