LOGIC, BUFF/DVR TRI-ST OCTAL, 20SOICW; Logic Family / Base Number:74HCT240; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
Buffers & Line Drivers Tri-St Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 36AJ8599 | CD74HCT240M |
| Product Name | Logic, Buff/dvr Tri-St Octal, 20Soicw; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |