Texas Instruments Standard Linear and Logic 5V Logic IC CD74HCT194E

Description
4-Bit Bidirectional Universal Shift Register, CMOS, 5V, 125°C, PDIP Product overview: CD74HCT194E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT194E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Bidirectional Universal Shift Register, CMOS, 5V, 125°C, PDIP Product overview: CD74HCT194E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT194E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Logic IC
712-CD74HCT194E
5V Logic IC 712-CD74HCT194E
4-Bit Bidirectional Universal Shift Register, CMOS, 5V, 125°C, PDIP Product overview: CD74HCT194E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT194E can be used for catalog matching and distributor lookup.

4-Bit Bidirectional Universal Shift Register, CMOS, 5V, 125°C, PDIP Product overview: CD74HCT194E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HCT194E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD74HCT194E
Product Name 5V Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

 - 5401/BDA - Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type Other; CFP
View Details
4 suppliers
Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details