High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters with Asynchronous Reset 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDIP16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC SYNC 4-BIT UP/DN CNTR 16-DIP
IC BINARY COUNTER 4-BIT 16DIP
LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; Logic Family / Base Number:74HCT193; Counter Type:Presettable Binary, Synchronous, Up / Down; Clock Frequency:22MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT193E | 296-2142-5-ND | CD74HCT193E | CD74HCT193E | CD74HCT193E | CD74HCT193E | 36AJ8597 |
| Product Name | CD74HCT193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters with Asynchronous Reset | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic, Sync 4Bit Up/dn Cntr, 16Dip; Logic Family / Base Number Texas Instruments | |
| Features | Presettable | ||||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous; Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |||||
| Package Type | PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | DIP |