Texas Instruments Standard Linear and Logic Quad 16MHz 5.5V SOIC Logic IC CD74HCT175M96

Description
Quad D-Type Flip-Flop, 16MHz, 5.5V, SOIC, CMOS Product overview: CD74HCT175M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 16MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 16MHz, 5.5V, SOIC, CMOS Product overview: CD74HCT175M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 16MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 16MHz 5.5V SOIC Logic IC
706-CD74HCT175M96
Quad 16MHz 5.5V SOIC Logic IC 706-CD74HCT175M96
Quad D-Type Flip-Flop, 16MHz, 5.5V, SOIC, CMOS Product overview: CD74HCT175M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 16MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175M96 can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 16MHz, 5.5V, SOIC, CMOS Product overview: CD74HCT175M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16MHz, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 16MHz, 5.5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HCT175M96
Product Name Quad 16MHz 5.5V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS20LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-3161-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details