Texas Instruments High-Performance Analog Quad 25MHz Logic IC CD74HCT175E

Description
Quad D-Type Flip-Flop, 4-Bit, CMOS, 16-PDIP, 25MHz Product overview: CD74HCT175E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 4-Bit, CMOS, 16-PDIP, 25MHz Product overview: CD74HCT175E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 25MHz Logic IC
706-CD74HCT175E
Quad 25MHz Logic IC 706-CD74HCT175E
Quad D-Type Flip-Flop, 4-Bit, CMOS, 16-PDIP, 25MHz Product overview: CD74HCT175E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175E can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 4-Bit, CMOS, 16-PDIP, 25MHz Product overview: CD74HCT175E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 25MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HCT175E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17188014 - Radwell International
Willingboro, NJ, United States
Logic IC
17188014
Logic IC 17188014
IC LOGIC, FLIP-FLOP, 74HCT SERIES, FUNCTION: MASTER RESET, D-TYPE, 4BIT, 25 MHZ, POSITIVE EDGE, THROUGH HOLE, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

IC LOGIC, FLIP-FLOP, 74HCT SERIES, FUNCTION: MASTER RESET, D-TYPE, 4BIT, 25 MHZ, POSITIVE EDGE, THROUGH HOLE, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-CD74HCT175E 17188014
Product Name Quad 25MHz Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers