High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
IC 4BIT BINARY COUNTER 16SOIC
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT161MG4 | CD74HCT161MG4 | CD74HCT161MG4 |
| Product Name | CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset | Counters, Dividers | Logic - Counters, Dividers |
| Counter Category | Asynchronous | Synchronous | |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |
| Package Type | PDIP,SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | ||
| Number of Stages (Bits) | 4 bits |