The CD74HCT157M96 is a quad 2-input multiplexer in a 16-pin SOIC package, operating from 4.5V to 5.5V with a temperature range of -55°C to 125°C. It features LSTTL input compatibility, low quiescent power consumption, and active-low enable inputs. The device is designed for high-speed CMOS logic applications with balanced propagation delays and noise immunity of 30% of VCC at 5V. Tape and reel packaging is specified for 2500-unit quantities.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HCT157M96E4 |
| Product Name | CD74HCT157 High Speed CMOS Logic Quad 2-Input Multiplexers |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |