Logic Family / Base Number:74HCT157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC Family:74HCT; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | 15AC2333 |
| Product Name | Logic Family / Base Number Texas Instruments |
| Supply Voltage | 5.5V |