The CD74HCT151 is a high-speed CMOS 8-input multiplexer with complementary outputs, designed for digital signal selection using three binary control inputs and an active-low enable. It operates from 4.5 V to 5.5 V with direct LSTTL input compatibility, and features balanced propagation delay and transition times. The device is available in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm and supports a wide operating temperature range from -55°C to 125°C. It is specified with a fanout of 15 LSTTL loads for bus driver outputs and has buffered inputs and outputs.
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HCT151ME4 |
| Product Name | CD74HCT151 High Speed CMOS Logic 8-Input Multiplexer |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |