Win Source Part Number: 1371066-CD74HCT14PW
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCT
Package: Tube
Features: Schmitt Trigger
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HCT14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 4mA, 4mA
Input Logic Level - Low: 0.5V ~ 0.6V
Input Logic Level - High: 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL: 38ns @ 4.5V, 50pF
Logic Type: Inverter
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Hex Schmitt Trigger Inverter IC, CMOS, 5.5V, 57ns, TSSOP Product overview: CD74HCT14PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT14PW can be used for catalog matching and distributor lookup.
LOGIC, HEX SCHMITT-TRIG INV, 14TSSOP; Logic Family / Base Number:74HCT14; Logic Type:Inverter Schmitt Trigger; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1371066-CD74HCT14PW | 296-33131-5-ND | 705-CD74HCT14PW | 52AH3706 | CD74HCT14PW | CD74HCT14PW |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 5.5V TSSOP Logic IC | Logic, Hex Schmitt-Trig Inv, 14Tssop; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) |
| Inputs | 1 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 38 ns | 38 ns | 57 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |