IC INVERT SCHMITT 6CH 6IN 14SOIC
Texas Instruments range of Inverters and Buffers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Function = Inverter
Input Type = Schmitt Trigger
Number of Elements per Chip = 6
Schmitt Trigger Input = Yes
Maximum Propagation Delay Time @ Maximum CL = 38 ns @ 4.5 V
Maximum High Level Output Current = -4mA
Maximum Low Level Output Current = 4mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Inverters and Buffers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Function = Inverter
Input Type = Schmitt Trigger
Number of Elements per Chip = 6
Schmitt Trigger Input = Yes
Maximum Propagation Delay Time @ Maximum CL = 38 ns @ 4.5 V
Maximum High Level Output Current = -4mA
Maximum Low Level Output Current = 4mA
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 14
Hex inverter,CD74HCT14M SOIC14 4.5-5.5V - Standard Logic - Hex Inverters
LIXINC Electronics Co., Limited | RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|---|
Product Category | DC-AC Inverter Chips | DC-AC Inverter Chips | DC-AC Inverter Chips |
Product Number | CD74HCT14M | 833721P | 1450083 |
Product Name | Integrated Circuits | ||
Package Type | SOIC; Other; Tube | SOIC; Other; SOIC | |
Features | Schmitt Trigger | ||
Input Voltage | 4.5 to 5.5 volts |