Inverter IC 6 Channel Schmitt Trigger 14-SOIC
HCT CMOS 6-Element Inverter Schmitt Trigger, 14-Pin SOIC SMT Product overview: CD74HCT14M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT14M can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160358-CD74HCT14M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
74HCT CMOS, SMD, 74HCT14, SOIC14; Logic Family / Base Number:74HCT14; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-9253-5-ND | 705-CD74HCT14M | 1160358-CD74HCT14M | CD74HCT14M | CD74HCT14M | CD74HCT14M | 33AH3837 |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74HCT14M | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 74Hct Cmos, Smd, 74Hct14, Soic14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | 5.5V | |||
| Inputs | 1 | 1 | 1 | ||||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 38 ns |