Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - CD74HCT14E CD74HCT14E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160357-CD74HCT14E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160357-CD74HCT14E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD74HCT14E - 1160357-CD74HCT14E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT14E
1160357-CD74HCT14E
Logic - Logic - Gates and Inverters - CD74HCT14E 1160357-CD74HCT14E
Manufacturer: Texas Instruments Win Source Part Number: 1160357-CD74HCT14E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160357-CD74HCT14E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - 296-2093-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2093-5-ND
Gates and Inverters 296-2093-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Inverters ICs - 633925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
633925
Inverters ICs 633925
Hex invertor,CD74HCT14E DIP14 4.5-5.5V

Hex invertor,CD74HCT14E DIP14 4.5-5.5V

Supplier's Site
Inverters ICs - 633925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
633925P
Inverters ICs 633925P
Hex invertor,CD74HCT14E DIP14 4.5-5.5V

Hex invertor,CD74HCT14E DIP14 4.5-5.5V

Supplier's Site
Logic - Gates and Inverters - CD74HCT14E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT14E
Logic - Gates and Inverters CD74HCT14E
IC INVERT SCHMITT 6CH 6-IN 14DIP

IC INVERT SCHMITT 6CH 6-IN 14DIP

Supplier's Site Datasheet
Ic, Hex Inverter, Schmitt Trigger, Dip14; Logic Function Texas Instruments - 06F2895 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, Schmitt Trigger, Dip14; Logic Function Texas Instruments
06F2895
Ic, Hex Inverter, Schmitt Trigger, Dip14; Logic Function Texas Instruments 06F2895
IC, HEX INVERTER, SCHMITT TRIGGER, DIP14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

IC, HEX INVERTER, SCHMITT TRIGGER, DIP14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HCT14; Logic IC Family:74HCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
74Hct Cmos, 74Hct14, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 33AH3836 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct14, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
33AH3836
74Hct Cmos, 74Hct14, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 33AH3836
74HCT CMOS, 74HCT14, DIP14, 5.5V; Logic Family / Base Number:74HCT14; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, 74HCT14, DIP14, 5.5V; Logic Family / Base Number:74HCT14; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT14E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT14E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT14E
IC INVERT SCHMITT 6CH 1INP 14DIP

IC INVERT SCHMITT 6CH 1INP 14DIP

Supplier's Site
Gates and Inverters - CD74HCT14E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT14E
Gates and Inverters CD74HCT14E
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1160357-CD74HCT14E 296-2093-5-ND 633925 633925P CD74HCT14E 06F2895 33AH3836 CD74HCT14E CD74HCT14E
Product Name Logic - Logic - Gates and Inverters - CD74HCT14E Gates and Inverters Inverters ICs Inverters ICs Logic - Gates and Inverters Ic, Hex Inverter, Schmitt Trigger, Dip14; Logic Function Texas Instruments 74Hct Cmos, 74Hct14, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter
Logic Family CMOS CMOS; Inverter CMOS; Inverter
Supply Voltage 4.5V ~ 5.5V 5.5 v 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) 5.5V 4.5V ~ 5.5V
Inputs 1 1 1 1
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

 - 5420/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 1727-4393-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details