Buffers & Line Drivers Tri-State Quad
74HCT CMOS, 74HCT126, DIP14, 5.5V; Logic Device Type:-; Logic Family / Base Number:74HCT126; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HCT126E | 26AJ5472 |
| Product Name | Buffers & Line Drivers | 74Hct Cmos, 74Hct126, Dip14, 5.5V; Logic Device Type Texas Instruments |