Buffers & Line Drivers Tri-State Quad
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin PDIP Tube
74HCT CMOS, 74HCT125, DIP14, 5.5V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HCT125; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | CD74HCT125E | CD74HCT125E | 26AJ5471 |
| Product Name | Buffers & Line Drivers | Others | 74Hct Cmos, 74Hct125, Dip14, 5.5V; Logic Device Type Texas Instruments |