IC XOR 4-CIR 2-IN 14-PDIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-CD74HC86E-NG-ND | CD74HC86E-NG |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |
| Inputs | 2 | 2 |
| Propagation Delay | 20 ns | |
| Low Level Output Current (Sink) | 5.2 mA |